DS1321S
DS1321S
Obsolete
Description:  IC CTRLR NV W/BATT MON 5V 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS1321S Datasheet
History Price: $8.35000
In Stock: 47600
DS1321S vs DS1314
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Nonvolatile RAM
Nonvolatile RAM
Voltage - Supply
4.75V ~ 5.5V
3V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-PDIP