DS14185WMX
DS14185WMX
Obsolete
Description:  IC TRANSCEIVER FULL 3/5 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   DS14185WMX Datasheet
History Price: Obsolete
In Stock: 15200
DS14185WMX vs DS14C535MSA
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
3/5
Duplex
Full
Full
Receiver Hysteresis
-
1 V
Data Rate
200kbps
128Kbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
28-SSOP