DS14185WMX
DS14185WMX
Obsolete
Description:  IC TRANSCEIVER FULL 3/5 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   DS14185WMX Datasheet
History Price: Obsolete
In Stock: 15200
DS14185WMX vs DS14C89AMX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Transceiver
Receiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
0/4
Duplex
Full
-
Receiver Hysteresis
-
1 V
Data Rate
200kbps
-
Voltage - Supply
4.75V ~ 5.25V
5V, 12V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
14-SOIC