DS14C535MSA
DS14C535MSA
Active
Description:  LINE TRANSCEIVER, 3 FUNC, 3 DRIV
Manufacturer:  National Semiconductor
Datasheet:   DS14C535MSA Datasheet
History Price: $4.44000
In Stock: 46000
DS14C535MSA vs DS14C335MSAX
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
3/5
Duplex
Full
Full
Receiver Hysteresis
1 V
300 mV
Data Rate
128Kbps
128Kbps
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP