DS14C535MSA
DS14C535MSA
Active
Description:  LINE TRANSCEIVER, 3 FUNC, 3 DRIV
Manufacturer:  National Semiconductor
Datasheet:   DS14C535MSA Datasheet
History Price: $4.44000
In Stock: 46000
DS14C535MSA vs DS14C88TN
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
4/0
Duplex
Full
-
Receiver Hysteresis
1 V
-
Data Rate
128Kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 12.6V
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SSOP (0.209", 5.30mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
28-SSOP
14-PDIP