DS14C535TMSA
DS14C535TMSA
Active
Description:  LINE TRANSCEIVER
Manufacturer:  National Semiconductor
History Price: $3.64000
In Stock: 27200
DS14C535TMSA vs DS14C89AMX
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Transceiver
Receiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
0/4
Duplex
Full
-
Receiver Hysteresis
1 V
1 V
Data Rate
128kbps
-
Voltage - Supply
4.5V ~ 5.5V
5V, 12V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-SSOP
14-SOIC