DS14C88MX
DS14C88MX
Active
Description:  4 FUNC, 4 DRIVER, PDSO14
Manufacturer:  National Semiconductor
Datasheet:   DS14C88MX Datasheet
History Price: $0.62000
In Stock: 42800
DS14C88MX vs DS14C535MSAX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Driver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/0
3/5
Duplex
-
Full
Receiver Hysteresis
-
1 V
Data Rate
-
128kbps
Voltage - Supply
4.5V ~ 12.6V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
14-SOIC
28-SSOP