DS14C88N
DS14C88N
Active
Description:  IC DRIVER 4/0 14DIP
Manufacturer:  National Semiconductor
Datasheet:   DS14C88N Datasheet
History Price: Active
In Stock: 42000
DS14C88N vs DS14C535TMSA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Driver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/0
3/5
Duplex
-
Full
Receiver Hysteresis
-
1 V
Data Rate
-
128kbps
Voltage - Supply
4.5V ~ 12.6V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
14-PDIP
28-SSOP