Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS14C88N
DS14C88N
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 4/0 14DIP
Manufacturer:
National Semiconductor
Datasheet:
DS14C88N Datasheet
History Price: Active
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS14C88N vs DS14C88TJ
Part No
DS14C88N
DS14C88TJ
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Driver
Driver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/0
4/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
120kbps
Voltage - Supply
4.5V ~ 12.6V
?.5V ~ 12.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
14-CERDIP