Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS14C89AM
DS14C89AM
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/4 14SOIC
Manufacturer:
National Semiconductor
Datasheet:
DS14C89AM Datasheet
History Price: Active
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS14C89AM vs DS14C335MSAX
Part No
DS14C89AM
DS14C335MSAX
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Receiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
0/4
3/5
Duplex
-
Full
Receiver Hysteresis
1 V
300 mV
Data Rate
-
128Kbps
Voltage - Supply
5V, 12V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
14-SOIC
28-SSOP