Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS14C89AM
DS14C89AM
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/4 14SOIC
Manufacturer:
National Semiconductor
Datasheet:
DS14C89AM Datasheet
History Price: Active
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS14C89AM vs DS14C88MX
Part No
DS14C89AM
DS14C88MX
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Receiver
Driver
Protocol
RS232
RS232
Number of Drivers/Receivers
0/4
4/0
Duplex
-
-
Receiver Hysteresis
1 V
-
Data Rate
-
-
Voltage - Supply
5V, 12V
4.5V ~ 12.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC