Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS14C89AMX
DS14C89AMX
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/4 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
DS14C89AMX Datasheet
History Price: Obsolete
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS14C89AMX vs DS14C535MSAX
Part No
DS14C89AMX
DS14C535MSAX
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
National Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Receiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
0/4
3/5
Duplex
-
Full
Receiver Hysteresis
1 V
1 V
Data Rate
-
128kbps
Voltage - Supply
5V, 12V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
14-SOIC
28-SSOP