DS14C89AMX
DS14C89AMX
Obsolete
Description:  IC RECEIVER 0/4 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   DS14C89AMX Datasheet
History Price: Obsolete
In Stock: 6000
DS14C89AMX vs DS14C88M
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Receiver
Driver
Protocol
RS232
RS232
Number of Drivers/Receivers
0/4
4/0
Duplex
-
-
Receiver Hysteresis
1 V
-
Data Rate
-
-
Voltage - Supply
5V, 12V
4.5V ~ 12.6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC