DS16F95AJA
DS16F95AJA
Active
Description:  LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Manufacturer:  National Semiconductor
Datasheet:   DS16F95AJA Datasheet
History Price: Active
In Stock: 17600
DS16F95AJA vs DS14C89AM
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Receiver
Protocol
RS422, RS485
RS232
Number of Drivers/Receivers
1/1
0/4
Duplex
Half
-
Receiver Hysteresis
50 mV
1 V
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
5V, 12V
Operating Temperature
-55 ℃ ~ 180 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
14-SOIC