Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS16F95AJA
DS16F95AJA
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Manufacturer:
National Semiconductor
Datasheet:
DS16F95AJA Datasheet
History Price: Active
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS16F95AJA vs DS14C89AMX
Part No
DS16F95AJA
DS14C89AMX
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Transceiver
Receiver
Protocol
RS422, RS485
RS232
Number of Drivers/Receivers
1/1
0/4
Duplex
Half
-
Receiver Hysteresis
50 mV
1 V
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
5V, 12V
Operating Temperature
-55 ℃ ~ 180 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
14-SOIC