DS17885E-5
DS17885E-5
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 28TSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS17885E-5 Datasheet
History Price: $10.50000
In Stock: 5600
DS17885E-5 vs DS17887-3-IND
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
8KB
8KB
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 3.7V
Voltage - Supply, Battery
2.5V ~ 3.7V
2.5V ~ 3.7V
Current - Timekeeping (Max)
3mA @ 4.5V ~ 5.5V
2mA @ 2.7V ~ 3.7V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-TSSOP (0.465", 11.80mm Width)
24-DIP Module (0.600", 15.24mm)
Supplier Device Package
28-TSOP
24-EDIP