Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Real Time Clocks
/ Maxim Integrated DS17885S-5
DS17885S-5
Obsolete
Clock/Timing - Real Time Clocks
Description:
IC RTC CLK/CALENDAR PAR 24SOIC
Manufacturer:
Maxim Integrated
Datasheet:
DS17885S-5 Datasheet
History Price: $10.74000
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS17885S-5 vs DS17885-3
Part No
DS17885S-5
DS17885-3
Category
Clock/Timing - Real Time Clocks
Clock/Timing - Real Time Clocks
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
8KB
8KB
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 3.7V
Voltage - Supply, Battery
2.5V ~ 3.7V
2.5V ~ 3.7V
Current - Timekeeping (Max)
3mA @ 4.5V ~ 5.5V
2mA @ 2.7V ~ 3.7V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-SOIC
24-PDIP