DS1836AS-10
DS1836AS-10
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS1836AS-10 Datasheet
History Price: $3.28000
In Stock: 4800
DS1836AS-10 vs DS1836A-10
Series
MicroManager
MicroManager
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Battery Backup Circuit
Battery Backup Circuit
Number of Voltages Monitored
1
1
Voltage - Threshold
4.37V
4.37V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
200ms Minimum
200ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP