DS1836DS-20
DS1836DS-20
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS1836DS-20 Datasheet
History Price: $3.28000
In Stock: 12400
DS1836DS-20 vs DS1836AS-10
Series
MicroManager
MicroManager
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Battery Backup Circuit
Battery Backup Circuit
Number of Voltages Monitored
1
1
Voltage - Threshold
2.72V
4.37V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active High
Active Low
Reset Timeout
200ms Minimum
200ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC