Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Maxim Integrated DS1869-100
DS1869-100
Obsolete
Data Acquisition - Digital Potentiometers
Description:
IC DGTL POT 100KOHM 64TAP 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
DS1869-100 Datasheet
History Price: Obsolete
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS1869-100 vs DS1869-10
Part No
DS1869-100
DS1869-10
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Dallastat
Dallastat
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
1
Number of Taps
64
64
Resistance (Ohms)
100k
10k
Interface
Pushbutton, Serial
Pushbutton, Serial
Memory Type
Non-Volatile
Non-Volatile
Voltage - Supply
?.7V ~ 8V
?.7V ~ 8V
Features
-
-
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
750ppm/ ℃
750ppm/ ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-PDIP
8-PDIP
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
400
400