DS1869S-100
DS1869S-100
Obsolete
Description:  IC DGTL POT 100KOHM 64TAP 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS1869S-100 Datasheet
History Price: $3.26000
In Stock: 40000
DS1869S-100 vs DS1869S-50
Series
Dallastat
Dallastat
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
1
Number of Taps
64
64
Resistance (Ohms)
100k
50k
Interface
Pushbutton, Serial
Pushbutton, Serial
Memory Type
Non-Volatile
Non-Volatile
Voltage - Supply
?.7V ~ 8V
?.7V ~ 8V
Features
-
-
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
750ppm/ ℃
750ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC
Package / Case
8-SOIC (0.209", 5.30mm Width)
8-SOIC (0.209", 5.30mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
400
400