☰
DS2003TM
DS2003TM
Obsolete
Description:  IC DRIVER 6/0 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   DS2003TM Datasheet
History Price: Obsolete
In Stock: 40880
DS2003TM vs DS275E
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Driver
Transceiver
Protocol
-
RS232
Number of Drivers/Receivers
6/0
1/1
Duplex
-
Full
Receiver Hysteresis
-
800 mV
Data Rate
-
-
Voltage - Supply
5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
14-TSSOP