Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Terminators
/ Maxim Integrated DS2108S
DS2108S
Obsolete
Interface - Signal Terminators
Description:
IC TERM SCSI DIFF/SWITCH 24-SOIC
Manufacturer:
Maxim Integrated
Datasheet:
DS2108S Datasheet
History Price: Obsolete
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS2108S vs DS21T07E+T&R
Part No
DS2108S
DS21T07E+T&R
Category
Interface - Signal Terminators
Interface - Signal Terminators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
SCSI, HVD, SE
SCSI, LVD, SE
Number of Terminations
9
9
Voltage - Supply
4V ~ 5.25V
4V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SOIC
20-TSSOP