DS2109S
DS2109S
Obsolete
Description:  IC TERM SCSI PLUG/PLAY 28-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS2109S Datasheet
History Price: Obsolete
In Stock: 43600
DS2109S vs DS2120B
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
SCSI
SCSI, LVD, SE
Number of Terminations
18
9
Voltage - Supply
4V ~ 5.25V
2.7V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.337", 8.56mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
36-SSOP