☰
DS21458
DS21458
Obsolete
Description:  IC TRANSCEIVER FULL 4/4 256CSBGA
Manufacturer:  Maxim Integrated
Datasheet:   DS21458 Datasheet
History Price: Obsolete
In Stock: 14020
DS21458 vs DS2003TM
Part No
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
IEEE 1149.1
-
Number of Drivers/Receivers
4/4
6/0
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
3.14V ~ 3.47V
5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
256-LBGA
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
256-CSBGA (17x17)
16-SOIC