☰
DS2154LN+
DS2154LN+
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 100LQFP
Manufacturer:  Maxim Integrated
Datasheet:   DS2154LN+ Datasheet
History Price: Obsolete
In Stock: 46400
DS2154LN+ vs DS2003CM
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
E1
-
Number of Drivers/Receivers
1/1
6/0
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
100-LQFP (14x14)
16-SOIC