☰
DS2154LN+
DS2154LN+
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 100LQFP
Manufacturer:  Maxim Integrated
Datasheet:   DS2154LN+ Datasheet
History Price: Obsolete
In Stock: 46400
DS2154LN+ vs DS232AE
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
E1
RS232
Number of Drivers/Receivers
1/1
2/2
Duplex
Full
Full
Receiver Hysteresis
-
500 mV
Data Rate
-
350kbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
100-LQFP (14x14)
20-TSSOP