DS21600SN
DS21600SN
Obsolete
Description:  IC CLOCK RATE ADAPTER 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS21600SN Datasheet
History Price: $24.60000
In Stock: 37600
DS21600SN vs DS21604N
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Clock Rate Adapter
Clock Rate Adapter
PLL
Yes
Yes
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:2
Differential - Input:Output
No/No
No/No
Frequency - Max
6.176MHz
8.192MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 5.25V
3.135V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-PDIP