Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Maxim Integrated DS21600SN
DS21600SN
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK RATE ADAPTER 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
DS21600SN Datasheet
History Price: $24.60000
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS21600SN vs DS2178SN
Part No
DS21600SN
DS2178SN
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
-
Status
Obsolete
Obsolete
Type
Clock Rate Adapter
Clock Rate Adapter
PLL
Yes
-
Input
Clock
-
Output
Clock
-
Number of Circuits
1
-
Ratio - Input:Output
1:2
-
Differential - Input:Output
No/No
-
Frequency - Max
6.176MHz
-
Divider/Multiplier
Yes/No
-
Voltage - Supply
3.135V ~ 5.25V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
16-SOIC
-