DS21610QN
DS21610QN
Active
Description:  IC CLOCK RATE ADAPTER 28PLCC
Manufacturer:  Maxim Integrated
Datasheet:   DS21610QN Datasheet
History Price: $32.22000
In Stock: 1600
DS21610QN vs DS2178SN
Series
-
-
Packaging
Bulk
-
Status
Active
Obsolete
Type
Clock Rate Adapter
Clock Rate Adapter
PLL
Yes
-
Input
Clock
-
Output
Clock
-
Number of Circuits
1
-
Ratio - Input:Output
1:2
-
Differential - Input:Output
No/No
-
Frequency - Max
8.192MHz
-
Divider/Multiplier
Yes/No
-
Voltage - Supply
3.135V ~ 3.465V, 4.75V ~ 5.25V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
28-LCC (J-Lead)
-
Supplier Device Package
28-PLCC (11.5x11.5)
-