☰
DS2186+
DS2186+
Obsolete
Description:  IC DRIVER 1/0 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS2186+ Datasheet
History Price: Obsolete
In Stock: 12100
DS2186+ vs DS2003CMX
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Driver
Driver
Protocol
T1/CEPT
-
Number of Drivers/Receivers
1/0
6/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-SOIC