☰
DS2186+
DS2186+
Obsolete
Description:  IC DRIVER 1/0 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS2186+ Datasheet
History Price: Obsolete
In Stock: 43200
DS2186+ vs DS232A
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Driver
Transceiver
Protocol
T1/CEPT
RS232
Number of Drivers/Receivers
1/0
2/2
Duplex
-
Full
Receiver Hysteresis
-
500 mV
Data Rate
-
350kbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
16-PDIP