☰
DS229E+
DS229E+
Obsolete
Description:  IC TRANSCEIVER FULL 3/3 20TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS229E+ Datasheet
History Price: Obsolete
In Stock: 31280
DS229E+ vs DS2003TM
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
3/3
6/0
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
200kbps
-
Voltage - Supply
4.5V ~ 5.5V
5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-TSSOP
16-SOIC