☰
DS232AE
DS232AE
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS232AE Datasheet
History Price: Obsolete
In Stock: 21200
DS232AE vs DS276
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full
Receiver Hysteresis
500 mV
800 mV
Data Rate
350kbps
20kbps
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-TSSOP (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
20-TSSOP
8-PDIP