DS2404B
DS2404B
Obsolete
Description:  IC RTC BINARY CTR 1-WIRE 16SSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS2404B Datasheet
History Price: Obsolete
In Stock: 34400
DS2404B vs DS2415X
Part No
Series
EconoRAM
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Binary Counter
Binary Counter
Features
Alarm, Square Wave Output, SRAM
Unique ID
Memory Size
512B
-
Time Format
Binary
Binary
Date Format
Binary
Binary
Interface
1-Wire? and 3-Wire
1-Wire? Serial
Voltage - Supply
2.8V ~ 5.5V
2.5V ~ 5.5V
Voltage - Supply, Battery
2.8V ~ 5.5V
2.5V ~ 5.5V
Current - Timekeeping (Max)
500μA @ 5V
0.25μA ~ 0.45μA @ 3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
6-VBGA, FCBGA
Supplier Device Package
16-SSOP
6-FlipChip (2.82x2.54)