☰
DS2502-E48+
DS2502-E48+
Active
Description:  IC EPROM 1KBIT 1-WIRE TO92-3
Manufacturer:  Maxim Integrated
Datasheet:   DS2502-E48+ Datasheet
History Price: $3.91000
In Stock: 48080
DS2502-E48+ vs DS28E07+
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EEPROM
Technology
EPROM - OTP
EEPROM
Memory Size
1Kbit
1Kbit
Memory Organization
128 x 8
256 x 4
Memory Interface
1-Wire?
1-Wire?
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
2 μs
Voltage - Supply
2.8V ~ 6V
3V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
TO-92-3