Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Maxim Integrated DS2505
DS2505
Obsolete
Memory
Description:
IC EPROM 16KBIT 1-WIRE TO92-3
Manufacturer:
Maxim Integrated
Datasheet:
DS2505 Datasheet
History Price: Obsolete
In Stock: 2240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS2505 vs DS2502-E48
Part No
DS2505
DS2502-E48
Category
Memory
Memory
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - OTP
EPROM - OTP
Memory Size
16Kbit
1Kbit
Memory Organization
16K x 1
1K x 1
Memory Interface
1-Wire?
1-Wire?
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
15 μs
-
Voltage - Supply
-
2.8V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
TO-92-3