☰
DS3151+
DS3151+
Obsolete
Description:  IC TELECOM INTERFACE 144CSBGA
Manufacturer:  Maxim Integrated
Datasheet:   DS3151+ Datasheet
History Price: Obsolete
In Stock: 21600
DS3151+ vs DS3154A2
Part No
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
LIU
LIU
Number of Circuits
1
4
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Current - Supply
75mA
300mA
Power (Watts)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-BGA, CSPBGA
144-BGA, CSPBGA
Supplier Device Package
144-TECSBGA (13x13)
144-TECSBGA (13x13)