Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Maxim Integrated DS3170+
DS3170+
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 100CSBGA
Manufacturer:
Maxim Integrated
Datasheet:
DS3170+ Datasheet
History Price: Obsolete
In Stock: 16080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS3170+ vs DS3151
Part No
DS3170+
DS3151
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Function
Single-Chip Transceiver
Line Interface Unit (LIU)
Interface
DS3, E3
LIU
Number of Circuits
1
1
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Current - Supply
120mA
75mA
Power (Watts)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LBGA, CSBGA
144-BGA, CSPBGA
Supplier Device Package
100-CSBGA (11x11)
144-TECSBGA (13x13)