DS42BR400TSQ
DS42BR400TSQ
Active
Description:  LINE TRANSCEIVER, 4 FUNC, 4 DRIV
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 8000
DS42BR400TSQ vs DS481TN
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
4/4
1/1
Duplex
Full
Half
Receiver Hysteresis
-
70 mV
Data Rate
4.25Gbps
2Mbps
Voltage - Supply
3.135V ~ 3.465V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
60-WFQFN Exposed Pad
8-DIP (0.300", 7.62mm)
Supplier Device Package
60-WQFN (9x9)
8-MDIP