Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS42BR400TSQ
DS42BR400TSQ
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE TRANSCEIVER, 4 FUNC, 4 DRIV
Manufacturer:
National Semiconductor
Datasheet:
DS42BR400TSQ Datasheet
History Price: Active
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS42BR400TSQ vs DS485N
Part No
DS42BR400TSQ
DS485N
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
4/4
1/1
Duplex
Full
Half
Receiver Hysteresis
-
70 mV
Data Rate
4.25Gbps
2.5Mbps
Voltage - Supply
3.135V ~ 3.465V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
60-WFQFN Exposed Pad
8-DIP (0.300", 7.62mm)
Supplier Device Package
60-WQFN (9x9)
8-PDIP