DS481TN
DS481TN
Active
Description:  LINE TRANSCEIVER
Manufacturer:  National Semiconductor
Datasheet:   DS481TN Datasheet
History Price: $1.78000
In Stock: 38400
DS481TN vs DS485M/NOPB
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Half
Receiver Hysteresis
70 mV
70 mV
Data Rate
2Mbps
2.5Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MDIP
8-SOIC