DS485MX
DS485MX
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   DS485MX Datasheet
History Price: Obsolete
In Stock: 37600
DS485MX vs DS42BR400TSQ
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
-
Number of Drivers/Receivers
1/1
4/4
Duplex
Half
Full
Receiver Hysteresis
70 mV
-
Data Rate
2.5Mbps
4.25Gbps
Voltage - Supply
4.75V ~ 5.25V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
60-WFQFN Exposed Pad
Supplier Device Package
8-SOIC
60-WQFN (9x9)