Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS75107AN
DS75107AN
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE RECEIVER
Manufacturer:
National Semiconductor
Datasheet:
DS75107AN Datasheet
History Price: $0.64000
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS75107AN vs DS75453M
Part No
DS75107AN
DS75453M
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Receiver
Driver
Protocol
-
-
Number of Drivers/Receivers
0/2
2/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
?.75V ~ 5.25
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
8-SOIC