Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS75107BN
DS75107BN
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/2 14DIP
Manufacturer:
Texas Instruments
Datasheet:
DS75107BN Datasheet
History Price: Discontinued at Digi-Key
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS75107BN vs DS75176BM
Part No
DS75107BN
DS75176BM
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Type
Receiver
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
0/2
1/1
Duplex
-
Half
Receiver Hysteresis
-
70 mV
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
8-SOIC