DS75108M
DS75108M
Active
Description:  LINE RECEIVER
Manufacturer:  National Semiconductor
Datasheet:   DS75108M Datasheet
History Price: $0.64000
In Stock: 32000
DS75108M vs DS75176BTN/NOPB
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Type
Receiver
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
0/2
1/1
Duplex
-
Half
Receiver Hysteresis
-
70 mV
Data Rate
-
-
Voltage - Supply
?.75V ~ 5.25
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
8-MDIP