Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS75113MX
DS75113MX
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE DRIVER
Manufacturer:
National Semiconductor
Datasheet:
DS75113MX Datasheet
History Price: $1.49000
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS75113MX vs DS75108M
Part No
DS75113MX
DS75108M
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
TRI-STATE
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Driver
Receiver
Protocol
-
-
Number of Drivers/Receivers
2/0
0/2
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
?.75V ~ 5.25
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
14-SOIC