DS75113MX
DS75113MX
Active
Description:  LINE DRIVER
Manufacturer:  National Semiconductor
Datasheet:   DS75113MX Datasheet
History Price: $1.49000
In Stock: 31200
DS75113MX vs DS75176BMX
Series
TRI-STATE
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Driver
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
2/0
1/1
Duplex
-
Half
Receiver Hysteresis
-
70 mV
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
8-SOIC