DS75124N
DS75124N
Obsolete
Description:  IC RECEIVER 0/3 16DIP
Manufacturer:  National Semiconductor
Datasheet:   DS75124N Datasheet
History Price: $1.33000
In Stock: 13200
DS75124N vs DS75176BTM
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Receiver
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
0/3
1/1
Duplex
-
Half
Receiver Hysteresis
-
70 mV
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-DIP
8-SOIC