DS75154MX
DS75154MX
Obsolete
Description:  IC RECEIVER 0/4 16SOIC
Manufacturer:  National Semiconductor
Datasheet:   DS75154MX Datasheet
History Price: $0.29000
In Stock: 12400
DS75154MX vs DS75176BTM
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Receiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
0/4
1/1
Duplex
-
Half
Receiver Hysteresis
-
70 mV
Data Rate
-
-
Voltage - Supply
5V or 12V
4.75V ~ 5.25V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC